Sugatsune America, Inc. STAINLESS STEEL 45MM SOFTCLOSE SLIDE 22" - ESR-SC4513-22 ESR-SC4513-22

Description
Soft close feature for smooth, silent movement Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent 700 g-f (1.5 lb) max
Description
Soft close feature for smooth, silent movement Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent 700 g-f (1.5 lb) max
Datasheet
Datasheet Summary
Powered by GS/AI

ESR-SC4513-22 is a 550 mm (21-21/32 inch) full-extension stainless steel drawer slide with a soft-close feature, front disconnect, and positive stop. It has a load rating of 34 kg (75 lbs) per pair and weighs 1472 g. The slide includes a hold-in detent with a maximum force of 700 g-f (1.5 lb), is sold in pairs, and uses 304 stainless steel for the outer, middle, and inner members, with POM and nylon components in the damper assembly. Handed mounting requires specific left or right installation, and the outer and inner members provide clearance for 8 mm × 2 mm HT screws. Lubrication is H1 grade.

Datasheet Summary
Powered by GS/AI

ESR-SC4513-22 is a 550 mm (21-21/32 inch) full-extension stainless steel drawer slide with a soft-close feature, front disconnect, and positive stop. It has a load rating of 34 kg (75 lbs) per pair and weighs 1472 g. The slide includes a hold-in detent with a maximum force of 700 g-f (1.5 lb), is sold in pairs, and uses 304 stainless steel for the outer, middle, and inner members, with POM and nylon components in the damper assembly. Handed mounting requires specific left or right installation, and the outer and inner members provide clearance for 8 mm × 2 mm HT screws. Lubrication is H1 grade.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 22
Carson, CA, United States
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 22" - ESR-SC4513-22
ESR-SC4513-22
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 22" - ESR-SC4513-22 ESR-SC4513-22
Soft close feature for smooth, silent movement Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent 700 g-f (1.5 lb) max

  • Soft close feature for smooth, silent movement
  • Stainless steel runners and ball bearings
  • Full extension
  • Front disconnect
  • Positive stop
  • Hold-in detent 700 g-f (1.5 lb) max
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number ESR-SC4513-22
Product Name STAINLESS STEEL 45MM SOFTCLOSE SLIDE 22" - ESR-SC4513-22
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

SUS THREE MEMBER (14
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.12 inch (384 mm)
View Details
SUS THREE MEMBER (16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.05 inch (433 mm)
View Details
SUS THREE MEMBER (24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 24.8 inch (630 mm)
View Details
STAINLESS STEEL 38MM SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 16 inch (406 mm)
View Details