THK America, Inc. Linear Motion - Ball Spline LT13X-500L-01 SHAFT

Description
Interchangeable spline shaft for LT-X/LF-X. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
Interchangeable spline shaft for LT-X/LF-X. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Ball Spline - LT13X-500L-01 SHAFT - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Ball Spline
LT13X-500L-01 SHAFT
Linear Motion - Ball Spline LT13X-500L-01 SHAFT
Interchangeable spline shaft for LT-X/LF-X. More detailed specifications are available in our digital catalog.

Interchangeable spline shaft for LT-X/LF-X. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Ball Splines
Product Number LT13X-500L-01 SHAFT
Product Name Linear Motion - Ball Spline
Overall Shaft Length 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Ball Spline - 2LF5XUU+250L - THK America, Inc.
Specs
Overall Shaft Length 9.84 inch (250 mm)
O.D. Spline Shaft Diameter 0.1969 inch (5 mm)
Spline Nut Overall Length 0.5906 inch (15 mm)
View Details
Linear Motion - Ball Spline - LT16UU+500L - THK America, Inc.
Specs
Overall Shaft Length 19.69 inch (500 mm)
O.D. Spline Shaft Diameter 0.6299 inch (16 mm)
Spline Nut Overall Length 1.97 inch (50 mm)
View Details
Linear Motion - Ball Spline - LT13X-1000L-01 SHAFT - THK America, Inc.
Specs
Overall Shaft Length 39.37 inch (1000 mm)
O.D. Spline Shaft Diameter 0.5118 inch (13 mm)
View Details
Linear Motion - Ball Spline - LF3XD+150L - THK America, Inc.
Specs
Overall Shaft Length 5.91 inch (150 mm)
O.D. Spline Shaft Diameter 0.1181 inch (3 mm)
Spline Nut Overall Length 0.3937 inch (10 mm)
View Details