THK America, Inc. Linear Motion - Ball Spline 2LBF20UU+400L

Description
The spline nut can be attached to the housing via the flange, making assembly simple. It is optimal for locations where the housing may be deformed if a keyway is machined on its surface, and where the housing width is small. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
The spline nut can be attached to the housing via the flange, making assembly simple. It is optimal for locations where the housing may be deformed if a keyway is machined on its surface, and where the housing width is small. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Ball Spline - 2LBF20UU+400L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Ball Spline
2LBF20UU+400L
Linear Motion - Ball Spline 2LBF20UU+400L
The spline nut can be attached to the housing via the flange, making assembly simple. It is optimal for locations where the housing may be deformed if a keyway is machined on its surface, and where the housing width is small. More detailed specifications are available in our digital catalog.

The spline nut can be attached to the housing via the flange, making assembly simple. It is optimal for locations where the housing may be deformed if a keyway is machined on its surface, and where the housing width is small. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Ball Splines
Product Number 2LBF20UU+400L
Product Name Linear Motion - Ball Spline
Overall Shaft Length 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Ball Spline - LF13UU+500L - THK America, Inc.
Specs
Overall Shaft Length 19.69 inch (500 mm)
O.D. Spline Shaft Diameter 0.5118 inch (13 mm)
Spline Nut Overall Length 1.42 inch (36 mm)
View Details
Linear Motion - Ball Spline - LT3XD+150L - THK America, Inc.
Specs
Overall Shaft Length 5.91 inch (150 mm)
O.D. Spline Shaft Diameter 0.1181 inch (3 mm)
Spline Nut Overall Length 0.3937 inch (10 mm)
View Details
Linear Motion - Ball Spline - LT16XUU NUT - THK America, Inc.
Specs
Spline Nut Overall Length 1.97 inch (50 mm)
Spline Nut Outer Diameter 1.1 inch (28 mm)
Hollow Shaft Inner Bore Diameter 0.6299 inch (16 mm)
View Details
Linear Motion - Ball Spline - 2LT50UU+750L - THK America, Inc.
Specs
Overall Shaft Length 29.53 inch (750 mm)
O.D. Spline Shaft Diameter 1.97 inch (50 mm)
Spline Nut Overall Length 4.92 inch (125 mm)
View Details