THK America, Inc. Linear Motion - Ball Spline LF25XUU NUT

Description
Interchangeable flanged ball spline nut. LF-X nut is more compact than the conventional ball spline nut, Model LF. Outer diameter is up to 10% smaller. This product is compatible with LM bushings. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
Interchangeable flanged ball spline nut. LF-X nut is more compact than the conventional ball spline nut, Model LF. Outer diameter is up to 10% smaller. This product is compatible with LM bushings. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Ball Spline - LF25XUU NUT - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Ball Spline
LF25XUU NUT
Linear Motion - Ball Spline LF25XUU NUT
Interchangeable flanged ball spline nut. LF-X nut is more compact than the conventional ball spline nut, Model LF. Outer diameter is up to 10% smaller. This product is compatible with LM bushings. More detailed specifications are available in our digital catalog.

Interchangeable flanged ball spline nut. LF-X nut is more compact than the conventional ball spline nut, Model LF. Outer diameter is up to 10% smaller. This product is compatible with LM bushings. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Ball Splines
Product Number LF25XUU NUT
Product Name Linear Motion - Ball Spline
Spline Nut Overall Length 2.8 inch (71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Ball Spline - LF3XD+150L - THK America, Inc.
Specs
Overall Shaft Length 5.91 inch (150 mm)
O.D. Spline Shaft Diameter 0.1181 inch (3 mm)
Spline Nut Overall Length 0.3937 inch (10 mm)
View Details
Linear Motion - Ball Spline - 2LF6UU+300L - THK America, Inc.
Specs
Overall Shaft Length 11.81 inch (300 mm)
O.D. Spline Shaft Diameter 0.2362 inch (6 mm)
Spline Nut Overall Length 0.9843 inch (25 mm)
View Details
Linear Motion - Ball Spline - LTR16UUZZ+300L - THK America, Inc.
Specs
Overall Shaft Length 11.81 inch (300 mm)
O.D. Spline Shaft Diameter 0.6299 inch (16 mm)
Spline Nut Overall Length 1.97 inch (50 mm)
View Details
Linear Motion - Ball Spline - LT16X-1500L-01 SHAFT - THK America, Inc.
Specs
Overall Shaft Length 59.06 inch (1500 mm)
O.D. Spline Shaft Diameter 0.6299 inch (16 mm)
View Details