TEGAM, Inc. Handheld Voltmeter/ Megohmmeter R1M-B

Description
Handheld Megohmmeter 1 Mω TO 200 Mω, 500V, 3.5 Digit The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is automatic. It has no fuse to replace. The R1M-B will operate after a drop from a height of four feet to a concrete floor. All units are tested in an environmental chamber at 71° C and 95.5% RH. The R1M-B complies with MIL-PRF-28800, Type III, Class 3, Style E for rugged operational environments and shipboard applications. These units perform under the extremes of heat, cold, humidity, shock, vibration, and operator abuse. Technical Specifications 1 to 200 Mω 500 V Test Voltage Simple One Range Operation Measures AC RMS Voltage to 600 V LED on When Voltage is Present Rugged to Mil Specifications Single Push Button For Test 9 V Battery Operation NSN: 6625-01-353-7077 1 year warranty Made in USA
Datasheet
Description
Handheld Megohmmeter 1 Mω TO 200 Mω, 500V, 3.5 Digit The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is automatic. It has no fuse to replace. The R1M-B will operate after a drop from a height of four feet to a concrete floor. All units are tested in an environmental chamber at 71° C and 95.5% RH. The R1M-B complies with MIL-PRF-28800, Type III, Class 3, Style E for rugged operational environments and shipboard applications. These units perform under the extremes of heat, cold, humidity, shock, vibration, and operator abuse. Technical Specifications 1 to 200 Mω 500 V Test Voltage Simple One Range Operation Measures AC RMS Voltage to 600 V LED on When Voltage is Present Rugged to Mil Specifications Single Push Button For Test 9 V Battery Operation NSN: 6625-01-353-7077 1 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Voltmeter/ Megohmmeter - R1M-B - TEGAM, Inc.
Geneva, OH, United States
Handheld Voltmeter/ Megohmmeter
R1M-B
Handheld Voltmeter/ Megohmmeter R1M-B
Handheld Megohmmeter 1 Mω TO 200 Mω, 500V, 3.5 Digit The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is automatic. It has no fuse to replace. The R1M-B will operate after a drop from a height of four feet to a concrete floor. All units are tested in an environmental chamber at 71° C and 95.5% RH. The R1M-B complies with MIL-PRF-28800, Type III, Class 3, Style E for rugged operational environments and shipboard applications. These units perform under the extremes of heat, cold, humidity, shock, vibration, and operator abuse. Technical Specifications 1 to 200 Mω 500 V Test Voltage Simple One Range Operation Measures AC RMS Voltage to 600 V LED on When Voltage is Present Rugged to Mil Specifications Single Push Button For Test 9 V Battery Operation NSN: 6625-01-353-7077 1 year warranty Made in USA

Handheld Megohmmeter

1 MΩ TO 200 MΩ, 500V, 3.5 Digit

The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is automatic. It has no fuse to replace. The R1M-B will operate after a drop from a height of four feet to a concrete floor. All units are tested in an environmental chamber at 71° C and 95.5% RH.

The R1M-B complies with MIL-PRF-28800, Type III, Class 3, Style E for rugged operational environments and shipboard applications. These units perform under the extremes of heat, cold, humidity, shock, vibration, and operator abuse.

Technical Specifications

  • 1 to 200 MΩ
  • 500 V Test Voltage
  • Simple One Range Operation
  • Measures AC RMS Voltage to 600 V
  • LED on When Voltage is Present
  • Rugged to Mil Specifications
  • Single Push Button For Test
  • 9 V Battery Operation
  • NSN: 6625-01-353-7077
  • 1 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Megohmmeters
Product Number R1M-B
Product Name Handheld Voltmeter/ Megohmmeter
Testing Method Manual
Safety Agency Rating MIL-PRF-28800, Type III, Class 3, Style E
Input Voltage 9V Battery
Operating Temperature 32 to 122 F (0.0 to 50 C)
Relative Humidity 75 % R.H.
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers - 447362 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Current Out 0.0100 amps
View Details
Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Portable Megohmmeter - R1M-A - TEGAM, Inc.
Specs
Testing Method Manual
Input Voltage 115 - 120 VAC
Operating Temperature 32 to 122 F (0.0 to 50 C)
View Details