TEGAM, Inc. Portable Megohmmeter R1M-A

Description
Portable Megohmmeter 1 Mω TO 200 Gω, 500V, 3.5 Digit The Model R1M-A is a portable Megohmmeter designed to measure high values of resistance associated with the measurement of insulation resistance. It has six resistance ranges from 1 Mω full scale to 200 Gω full scale. Four test voltages of 50, 100, 250, and 500 volts DC are provided (50 V maximum to be used with resistances less than 1 Mω). Resistance readings are displayed on a 3 1/2 digit LCD. The R1M-A is packaged in a rugged, weather tight case, designed to withstand the wear and tear of industrial and military applications, and has a gasket lid. An internal compartment is provided to store the line cord and a set test cables. Technical Specifications Measures up to 200 Gω in 6 Selectable Ranges Measurement Accuracy ± 5% 50, 100, 250, 500 V Test Voltage 3 1/2 Digit Display Rugged Weather Tight Case Versatile Test Probes NSN: 6625-01-344-9273 3 year warranty Made in USA
Datasheet
Description
Portable Megohmmeter 1 Mω TO 200 Gω, 500V, 3.5 Digit The Model R1M-A is a portable Megohmmeter designed to measure high values of resistance associated with the measurement of insulation resistance. It has six resistance ranges from 1 Mω full scale to 200 Gω full scale. Four test voltages of 50, 100, 250, and 500 volts DC are provided (50 V maximum to be used with resistances less than 1 Mω). Resistance readings are displayed on a 3 1/2 digit LCD. The R1M-A is packaged in a rugged, weather tight case, designed to withstand the wear and tear of industrial and military applications, and has a gasket lid. An internal compartment is provided to store the line cord and a set test cables. Technical Specifications Measures up to 200 Gω in 6 Selectable Ranges Measurement Accuracy ± 5% 50, 100, 250, 500 V Test Voltage 3 1/2 Digit Display Rugged Weather Tight Case Versatile Test Probes NSN: 6625-01-344-9273 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Megohmmeter - R1M-A - TEGAM, Inc.
Geneva, OH, United States
Portable Megohmmeter
R1M-A
Portable Megohmmeter R1M-A
Portable Megohmmeter 1 Mω TO 200 Gω, 500V, 3.5 Digit The Model R1M-A is a portable Megohmmeter designed to measure high values of resistance associated with the measurement of insulation resistance. It has six resistance ranges from 1 Mω full scale to 200 Gω full scale. Four test voltages of 50, 100, 250, and 500 volts DC are provided (50 V maximum to be used with resistances less than 1 Mω). Resistance readings are displayed on a 3 1/2 digit LCD. The R1M-A is packaged in a rugged, weather tight case, designed to withstand the wear and tear of industrial and military applications, and has a gasket lid. An internal compartment is provided to store the line cord and a set test cables. Technical Specifications Measures up to 200 Gω in 6 Selectable Ranges Measurement Accuracy ± 5% 50, 100, 250, 500 V Test Voltage 3 1/2 Digit Display Rugged Weather Tight Case Versatile Test Probes NSN: 6625-01-344-9273 3 year warranty Made in USA

Portable Megohmmeter

1 MΩ TO 200 GΩ, 500V, 3.5 Digit

The Model R1M-A is a portable Megohmmeter designed to measure high values of resistance associated with the measurement of insulation resistance. It has six resistance ranges from 1 MΩ full scale to 200 GΩ full scale. Four test voltages of 50, 100, 250, and 500 volts DC are provided (50 V maximum to be used with resistances less than 1 MΩ). Resistance readings are displayed on a 3 1/2 digit LCD.

The R1M-A is packaged in a rugged, weather tight case, designed to withstand the wear and tear of industrial and military applications, and has a gasket lid. An internal compartment is provided to store the line cord and a set test cables.

Technical Specifications

  • Measures up to 200 GΩ in 6 Selectable Ranges
  • Measurement Accuracy ± 5%
  • 50, 100, 250, 500 V Test Voltage
  • 3 1/2 Digit Display
  • Rugged Weather Tight Case
  • Versatile Test Probes
  • NSN: 6625-01-344-9273
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Megohmmeters
Product Number R1M-A
Product Name Portable Megohmmeter
Testing Method Manual
Input Voltage 115 - 120 VAC
Operating Temperature 32 to 122 F (0.0 to 50 C)
Relative Humidity 70 to 80 % R.H.
DC Volts Out 50 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Testers - 2889858 - RS Components, Ltd.
Specs
DC Current Out 0.0060 amps
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Portable Megohmmeter with Surface Probes - R1M-AR+850 - TEGAM, Inc.
Specs
Testing Method Manual
DC Volts Out 500 volts
Resistance Range 1000 to 2.00E8 kohms
View Details