AHP-1200CP Series
Style: Bench Top
Voltages: 120, 240 VAC and 24 VDC
Environments:
Bench Top
Laboratory
Industrial
Cooling capacity:
260 Watts @ 0 °C ΔT
Includes:
Integral Power Supply (VAC versions)
Cold Plate Mounting Taps
Rubber Feet
Power Input Cord
TECA (ThermoElectric Cooling America) Corporation | |
---|---|
Product Category | Hot Plates |
Product Number | AHP-1200CP Series |
Product Name | TECA Thermoelectric Cold Plate |