TECA (ThermoElectric Cooling America) Corporation Datasheets for Hot Plates
Hot plates are used for heating samples and are used as an alternative to a Bunsen burner when an open flame would be dangerous.
Hot Plates: Learn more
| Product Name | Notes |
|---|---|
| AHP-1200CP Series Style: Bench Top Voltages: 120, 240 VAC and 24 VDC Environments: Bench Top Laboratory Industrial Cooling capacity: 260 Watts @ 0 °C ΔT Includes: Integral Power Supply (VAC... | |
| AHP-1200CPV Series Style: Bench Top Voltages: 100 - 240 VAC, 24 VDC Environments: Bench Top Laboratory Industrial Cooling capacity: 200 - 250 Watts @ 0 °C ΔT Includes: Integral Power... | |
| AHP-1200DCP Series Dual Temperature Zone Plate Style: Bench Top Voltages: 100-240 VAC Environments: Bench Top Laboratory Industrial Cooling capacity: 400 - 500 Watts @ 0 °C ΔT (combined) 200 -... | |
| AHP-150CP Series Style: Bench Top Voltages: 12, 24 VDC Environments: Bench Top & Wall Mount Laboratory Industrial Cooling capacity: 40 Watts @ 0 °C ΔT Includes: Cold Plate Mounting Taps... | |
| AHP-300CP Series Style: Bench Top Voltages: 12, 24, 48 VDC Environments: Bench Top & Wall Mount Laboratory Industrial Cooling capacity: 85 Watts @ 0 °C ΔT Includes: Cold Plate Mounting... | |
| AHP-301CP Series Style: Bench Top Voltages: 120, 240 VAC Environments: Bench Top & Wall Mount Laboratory Industrial Cooling capacity: 70 Watts @ 0 °C ΔT Includes: Integral Power Supply Cold... | |
| AHP-301CPV Series Style: Bench Top Voltages: 100 - 240 VAC, 24 VDC Environments: Bench Top Laboratory Industrial Cooling capacity: 85 Watts @ 0 °C ΔT Includes: ntegral Power Supply Integral... | |
| AHP-800MSP Magnetic Stirring Plate Style: Bench Top Voltages: 100-240 VAC Environments: Bench Top Laboratory Industrial Applications: Laboratory or industrial environments, drugs and industrial chemicals. Process testing. Quality control. Includes: ntegral... | |
| CCP-21 Cascade Cold Plate Description: Low Temperature Cascade Voltages: 24 VDC Requirement: AHP-1200CPV for Cascades Part Number: 9-35EB-1-CAS Applications: Laboratory or industrial environments, drugs and industrial chemicals. Process testing. Quality... | |
| CCP-22 Cascade Cold Plate Description: Low Temperature Cascade Voltages: 24 VDC Requirement: AHP-1200CPV for Cascades Part Number: 9-35EB-1-CAS Applications: Laboratory or industrial environments, drugs and industrial chemicals. Process testing. Quality... | |
| CCP-31 Cascade Cold Plate Description: Low Temperature Cascade Voltages: 24 VDC & 12 VDC Requirement: AHP-1200CPV for Cascades Part Number: 9-35EB-1-CAS Applications: Laboratory or industrial environments, drugs and industrial chemicals. | |
| LCP-21 Cascade Cold Plate Description: Low Temperature Cascade Voltages: 24 VDC Requirement: One of the following liquid chillers: TLC-900, TLC-1400, RLC-900, RLC-1800, RLC-1400 OR coolant flow Applications: Laboratory or industrial... | |
| LCP-22 Cascade Cold Plate Description: Low Temperature Cascade Voltages: 24 VDC Requirement: One of the following liquid chillers: TLC-900, TLC-1400, RLC-900, RLC-1800, RLC-1400 OR coolant flow Applications: Laboratory or industrial... | |
| LCP-31 Cascade Cold Plate Description: Low Temperature Cascade Voltages: 24 & 12 VDC Requirement: One of the following liquid chillers: TLC-900, TLC-1400, RLC-900, RLC-1800, RLC-1400 OR coolant flow Applications: Laboratory... | |
| LHP-1200CP Series Style: Bench Top Voltages: 120, 240 VAC Environments: Bench Top Laboratory Industrial Cooling capacity: 260 Watts @ 0 °C ΔT Includes: Female 1/4-18 NPT fittings Cold Plate Mounting... | |
| LHP-150CP Series Voltages: 12 VDC Environments: Laboratory Industrial Cooling capacity: 40 Watts @ 0 °C ΔT Includes: Compression Fittings Precision Machined Surface Auxiliary Mounting Holes | |
| LHP-1700CP Series Voltages: 120, 240 VAC Environments: Laboratory Industrial, harsh to benign Cooling capacity: 440 Watts @ 0 °C ΔT Includes: Integral Power Supply Compression Fittings Power Input Cord | |
| LHP-300 Series Voltages: 12, 24 VDC Environments: Laboratory Industrial Cooling capacity: 82 Watts @ 0 °C ΔT Includes: Cold Plate Mounting Taps Precision Machined Surface Terminal Strip | |
| LHP-800CP Series Voltages: 24 VDC Environments: Laboratory Industrial Cooling capacity: 205 Watts @ 0 °C ΔT Includes: Compression Fittings Precision Machined Surface Auxiliary Mounting Holes |