Glas-Col, LLC Dry Block Heater 099A HBC24

Description
This block heater is a convenient answer to the laboratory's need for a small constant temperature heater that can accommodate a variety of different sizes. Heater opening is a standard SBS format, which allows heating of standard well plates (low or high profile).
Description
This block heater is a convenient answer to the laboratory's need for a small constant temperature heater that can accommodate a variety of different sizes. Heater opening is a standard SBS format, which allows heating of standard well plates (low or high profile).

Suppliers

Company
Product
Description
Supplier Links
Dry Block Heater - 099A HBC24 - Glas-Col, LLC
Terre Haute, IN, USA
Dry Block Heater
099A HBC24
Dry Block Heater 099A HBC24
This block heater is a convenient answer to the laboratory's need for a small constant temperature heater that can accommodate a variety of different sizes. Heater opening is a standard SBS format, which allows heating of standard well plates (low or high profile).

This block heater is a convenient answer to the laboratory's need for a small constant temperature heater that can accommodate a variety of different sizes. Heater opening is a standard SBS format, which allows heating of standard well plates (low or high profile).

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Hot Plates
Product Number 099A HBC24
Product Name Dry Block Heater
Heater Type Aluminum
Burners Single
Temperature Range 257 F (125 C)
Electrical Specifications 240V 150W
Width 5.75 inch (146 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Heater Stirrer - MagHeat - Hamilton Company
Specs
Heater Type Aluminum
Burners Single
Temperature Range 212 to 536 F (100 to 280 C)
View Details
 - 7689675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Temperature Range 842 F (450 C)
Electrical Specifications Mains
View Details
Dry Block Heater - 099A HBC243 - Glas-Col, LLC
Specs
Heater Type Aluminum
Burners Single
Temperature Range 257 F (125 C)
View Details