TE Connectivity Snap Action, Limit Switches SAJ101XHL0N74SNOPTQ

Description
UMINSA SW HLEV 0.74N 0.1A/30VDC
Request a Quote Datasheet
Description
UMINSA SW HLEV 0.74N 0.1A/30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 450-SAJ101XHL0N74SNOPTQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJ101XHL0N74SNOPTQ-ND
Snap Action, Limit Switches 450-SAJ101XHL0N74SNOPTQ-ND
UMINSA SW HLEV 0.74N 0.1A/30VDC

UMINSA SW HLEV 0.74N 0.1A/30VDC

Buy Now Datasheet
Microsw, Spst-No, Hinge Levr, 0.1A/30Vdc Rohs Compliant Alcoswitch Te Connectivity - 54AH3726 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spst-No, Hinge Levr, 0.1A/30Vdc Rohs Compliant Alcoswitch Te Connectivity
54AH3726
Microsw, Spst-No, Hinge Levr, 0.1A/30Vdc Rohs Compliant Alcoswitch Te Connectivity 54AH3726
MICROSW, SPST-NO, HINGE LEVR, 0.1A/30VDC ROHS COMPLIANT: YES

MICROSW, SPST-NO, HINGE LEVR, 0.1A/30VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 450-SAJ101XHL0N74SNOPTQ-ND 54AH3726
Product Name Snap Action, Limit Switches Microsw, Spst-No, Hinge Levr, 0.1A/30Vdc Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Lever Style
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2326144 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
Snap Action, Limit Switches - 450-1446-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details