Aratas America LLC D2F Ultra Subminiature Basic Switch D2F-01FL-D

Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet
Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2F Ultra Subminiature Basic Switch - D2F-01FL-D - Aratas America LLC
Hoffman Estates, IL, United States
D2F Ultra Subminiature Basic Switch
D2F-01FL-D
D2F Ultra Subminiature Basic Switch D2F-01FL-D
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.

Ultra Subminiature Basic
Switch with plenty of
terminal variations

  • Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability.
  • Using insertion molded terminals that prevents flux penetration.
  • In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available.
  • Lineup of 5A type for high load applications.
Supplier's Site Datasheet
Micro Switches - 6821484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6821484
Micro Switches 6821484
Omron D2F-01FL-D Micro Switch

Omron D2F-01FL-D Micro Switch

Supplier's Site
Snap Action, Limit Switches - SW1145-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW1145-ND
Snap Action, Limit Switches SW1145-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-01FL-D
Basic / Snap Action Switches D2F-01FL-D
Basic / Snap Action Switches HINGE LVR uV/C SOLDR

Basic / Snap Action Switches HINGE LVR uV/C SOLDR

Buy Now Datasheet
Microswitch, Lever, Spdt, 0.1A, 250Vdc; Microswitch Type Omron Electronic Components - 89C4452 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 0.1A, 250Vdc; Microswitch Type Omron Electronic Components
89C4452
Microswitch, Lever, Spdt, 0.1A, 250Vdc; Microswitch Type Omron Electronic Components 89C4452
MICROSWITCH, LEVER, SPDT, 0.1A, 250VDC; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 0.1A, 250VDC; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2F-01FL-D 6821484 SW1145-ND D2F-01FL-D 89C4452
Product Name D2F Ultra Subminiature Basic Switch Micro Switches Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Lever, Spdt, 0.1A, 250Vdc; Microswitch Type Omron Electronic Components
Actuator Style Lever Style Lever Style; Hinge lever Lever Style Lever Lever Style
Common Size Subminiature; Standard Subminiature; Ultra Subminiature
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Actuating Force 0.8992 to 5.29 oz (0.2500 to 1.47 N) 0.8820 oz (0.2452 N) 2.66 oz (0.7400 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - D2F-L20-D-ND - DigiKey
Specs
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR003M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2D Power/Door Switch - D2D-1102 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
3 suppliers