OTTO Controls Subminiature Basic Switch with Reduced Dead Break B2D

Description
The B2D is a single break, snap action, subminiature basic switch with reduced dead break. It is designed for pressure transducers, level sensors and other applications where the difference between the breaking of the first circuit and the making of the second circuit needs to be as close as possible to zero. As multi-circuit switches change from one circuit to another, there is always a small amount of time or distance where the actuator is depressed and the switch is not connected to either circuit. Dead break is the distance of actuator travel to cause the switch to transfer from one circuit to the other. OTTO’s B2D closes that gap quicker than a traditional basic switch. It will outperform most switches when the actuator is being depressed very slowly, or when it is important for the application to minimize the time the switch is not connected to either circuit. There are 13 terminal styles which include single turret solder style, double turret solder style, Quick Connect, PC pins and wires. The B2D shares the same dimensions as OTTO’s B2 basic switch, is a drop-in replacement and is available with or without lever actuators.
Request a Quote
Description
The B2D is a single break, snap action, subminiature basic switch with reduced dead break. It is designed for pressure transducers, level sensors and other applications where the difference between the breaking of the first circuit and the making of the second circuit needs to be as close as possible to zero. As multi-circuit switches change from one circuit to another, there is always a small amount of time or distance where the actuator is depressed and the switch is not connected to either circuit. Dead break is the distance of actuator travel to cause the switch to transfer from one circuit to the other. OTTO’s B2D closes that gap quicker than a traditional basic switch. It will outperform most switches when the actuator is being depressed very slowly, or when it is important for the application to minimize the time the switch is not connected to either circuit. There are 13 terminal styles which include single turret solder style, double turret solder style, Quick Connect, PC pins and wires. The B2D shares the same dimensions as OTTO’s B2 basic switch, is a drop-in replacement and is available with or without lever actuators.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Carpentersville, IL, United States
Subminiature Basic Switch with Reduced Dead Break
B2D
Subminiature Basic Switch with Reduced Dead Break B2D
The B2D is a single break, snap action, subminiature basic switch with reduced dead break. It is designed for pressure transducers, level sensors and other applications where the difference between the breaking of the first circuit and the making of the second circuit needs to be as close as possible to zero. As multi-circuit switches change from one circuit to another, there is always a small amount of time or distance where the actuator is depressed and the switch is not connected to either circuit. Dead break is the distance of actuator travel to cause the switch to transfer from one circuit to the other. OTTO’s B2D closes that gap quicker than a traditional basic switch. It will outperform most switches when the actuator is being depressed very slowly, or when it is important for the application to minimize the time the switch is not connected to either circuit. There are 13 terminal styles which include single turret solder style, double turret solder style, Quick Connect, PC pins and wires. The B2D shares the same dimensions as OTTO’s B2 basic switch, is a drop-in replacement and is available with or without lever actuators.

The B2D is a single break, snap action, subminiature basic switch with reduced dead break. It is designed for pressure transducers, level sensors and other applications where the difference between the breaking of the first circuit and the making of the second circuit needs to be as close as possible to zero.

As multi-circuit switches change from one circuit to another, there is always a small amount of time or distance where the actuator is depressed and the switch is not connected to either circuit. Dead break is the distance of actuator travel to cause the switch to transfer from one circuit to the other. OTTO’s B2D closes that gap quicker than a traditional basic switch. It will outperform most switches when the actuator is being depressed very slowly, or when it is important for the application to minimize the time the switch is not connected to either circuit.

There are 13 terminal styles which include single turret solder style, double turret solder style, Quick Connect, PC pins and wires.

The B2D shares the same dimensions as OTTO’s B2 basic switch, is a drop-in replacement and is available with or without lever actuators.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Snap Action Switches
Product Number B2D
Product Name Subminiature Basic Switch with Reduced Dead Break
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
Mechanical Life 50000 #
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details