TE Connectivity Snap Action Switches K1152406

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Lever Actuator Type : Lever Sealing Option : Sealed Switch Connection Type : Cable Connection Switch Style : Micro
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Lever Actuator Type : Lever Sealing Option : Sealed Switch Connection Type : Cable Connection Switch Style : Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1152406 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1152406
Snap Action Switches K1152406
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Lever Actuator Type : Lever Sealing Option : Sealed Switch Connection Type : Cable Connection Switch Style : Micro

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw

Contact Features


  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 24

Industry Standards


  • IP Rating : IP67

Product Type Features


  • Actuator Style : Lever
  • Actuator Type : Lever
  • Sealing Option : Sealed
  • Switch Connection Type : Cable Connection
  • Switch Style : Micro
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1152406
Product Name Snap Action Switches
Actuator Style Lever Style; Lever
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351460-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Snap Action Switches - 2351449-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Snap Action Switches - 1-2439028-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action Switches - K1137254 - TE Connectivity
Specs
Standards and Certifications RoHS
Terminal Type Cable Connection
View Details