TE Connectivity Snap Action Switches 2351464-1

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .15 MM  [.005 INCH ] Product Orientation : Vertical Releasing Force : 20 G  [.705 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 8.4 MM  [.338 INCH ] Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Dimensions Pre Travel : .6 MM  [.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 30 Operation/Applicatio n Operating Force : 183 G  [6.5 OZ ] Other Over Travel : .4 MM  [.008 INCH ] Product Type Features Actuator Style : Pin Plunger Actuator Type : Pin Plunger Switch Connection Type : Printed Circuit Board Switch Style : Miniature
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .15 MM  [.005 INCH ] Product Orientation : Vertical Releasing Force : 20 G  [.705 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 8.4 MM  [.338 INCH ] Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Dimensions Pre Travel : .6 MM  [.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 30 Operation/Applicatio n Operating Force : 183 G  [6.5 OZ ] Other Over Travel : .4 MM  [.008 INCH ] Product Type Features Actuator Style : Pin Plunger Actuator Type : Pin Plunger Switch Connection Type : Printed Circuit Board Switch Style : Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 2351464-1 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
2351464-1
Snap Action Switches 2351464-1
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .15 MM  [.005 INCH ] Product Orientation : Vertical Releasing Force : 20 G  [.705 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 8.4 MM  [.338 INCH ] Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Dimensions Pre Travel : .6 MM  [.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 30 Operation/Applicatio n Operating Force : 183 G  [6.5 OZ ] Other Over Travel : .4 MM  [.008 INCH ] Product Type Features Actuator Style : Pin Plunger Actuator Type : Pin Plunger Switch Connection Type : Printed Circuit Board Switch Style : Miniature

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Movement Differential : .15 MM  [.005 INCH ]
  • Product Orientation : Vertical
  • Releasing Force : 20 G  [.705 OZ ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Position : 8.4 MM  [.338 INCH ]

Contact Features


  • Contact Base Material : Silver Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Pre Travel : .6 MM  [.024 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 2
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 30

Operation/Application


  • Operating Force : 183 G  [6.5 OZ ]

Other


  • Over Travel : .4 MM  [.008 INCH ]

Product Type Features


  • Actuator Style : Pin Plunger
  • Actuator Type : Pin Plunger
  • Switch Connection Type : Printed Circuit Board
  • Switch Style : Miniature
Buy Now Datasheet
Microswitch, Spdt, 2A, 250Vac, Tht; Microswitch Type Alcoswitch Te Connectivity - 42AH1197 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 2A, 250Vac, Tht; Microswitch Type Alcoswitch Te Connectivity
42AH1197
Microswitch, Spdt, 2A, 250Vac, Tht; Microswitch Type Alcoswitch Te Connectivity 42AH1197
MICROSWITCH, SPDT, 2A, 250VAC, THT; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:SAJS Series RoHS Compliant: Yes

MICROSWITCH, SPDT, 2A, 250VAC, THT; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:SAJS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 2351464-1 42AH1197
Product Name Snap Action Switches Microswitch, Spdt, 2A, 250Vac, Tht; Microswitch Type Alcoswitch Te Connectivity
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature Subminiature
Actuator Material Metallic
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351445-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 2398415 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
2 suppliers
Snap Action Switches - 2351450-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Snap Action Switches - K1003104 - TE Connectivity
Specs
Actuator Style Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details