TE Connectivity Snap Action Switches K1042233

Description
Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VDC) : 250 Product Type Features Actuator Style : Pin Plunger Switch Connection Type : 7-Position Connector Switch Style : Micro
Request a Quote
Description
Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VDC) : 250 Product Type Features Actuator Style : Pin Plunger Switch Connection Type : 7-Position Connector Switch Style : Micro
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1042233 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1042233
Snap Action Switches K1042233
Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VDC) : 250 Product Type Features Actuator Style : Pin Plunger Switch Connection Type : 7-Position Connector Switch Style : Micro

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage (VDC) : 250

Product Type Features


  • Actuator Style : Pin Plunger
  • Switch Connection Type : 7-Position Connector
  • Switch Style : Micro
Buy Now

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1042233
Product Name Snap Action Switches
Actuator Style Pushbutton Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2439028-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action Switches - K1041966 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2398366 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers
Snap Action Switches - K1149680 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details