TE Connectivity Snap Action, Limit Switches 1478603-3

Description
SWITCH SNAP ACTION SPDT 16A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 16A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 450-1445-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-1445-ND
Snap Action, Limit Switches 450-1445-ND
SWITCH SNAP ACTION SPDT 16A 125V

SWITCH SNAP ACTION SPDT 16A 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 450-1445-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 16 amps
Actuating Force 2.12 oz (0.5885 N)
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2398428 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
3 suppliers
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details