TE Connectivity Snap Action Switches K1003926

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 460 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Sealing Option : Sealed Switch Connection Type : Cable Connection Switch Style : Micro
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 460 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Sealing Option : Sealed Switch Connection Type : Cable Connection Switch Style : Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1003926 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1003926
Snap Action Switches K1003926
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 460 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Sealing Option : Sealed Switch Connection Type : Cable Connection Switch Style : Micro

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Operating Voltage (VAC) : 460
  • Operating Voltage (VDC) : 24

Industry Standards


  • IP Rating : IP67

Product Type Features


  • Actuator Style : Plunger
  • Actuator Type : Stuffer (Plunger Style)
  • Sealing Option : Sealed
  • Switch Connection Type : Cable Connection
  • Switch Style : Micro
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1003926
Product Name Snap Action Switches
Actuator Style Stuffer (Plunger Style)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435262-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action Switches - 1-2435260-0 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action, Limit Switches - 450-3316-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action, Limit Switches - 450-SAJ405XHL0N30SNOSRQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers