TE Connectivity
Snap Action Switches
K1041491
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw
Mechanical Attachment Snap Action Switch Mounting Angle : Vertical
Product Type Features Actuator Style : Lever Sealing Requirement : Sealed Switch Style : Micro
Request a Quote
Email Supplier
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw
Mechanical Attachment Snap Action Switch Mounting Angle : Vertical
Product Type Features Actuator Style : Lever Sealing Requirement : Sealed Switch Style : Micro
Request a Quote
Email Supplier
Suppliers
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw
Mechanical Attachment Snap Action Switch Mounting Angle : Vertical
Product Type Features Actuator Style : Lever Sealing Requirement : Sealed Switch Style : Micro
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
Mechanical Attachment
- Snap Action Switch Mounting Angle : Vertical
Product Type Features
- Actuator Style : Lever
- Sealing Requirement : Sealed
- Switch Style : Micro
Buy Now
Technical Specifications
|
Product Category
|
Snap Action Switches |
|
Product Number
|
K1041491 |
|
Product Name
|
Snap Action Switches |
|
Actuator Style
|
Lever Style
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Style
Stuffer (Plunger Style)
Standards and Certifications
RoHS
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
View Details
Actuator Style
Round (Pin Plunger)
Operating Temp
-4 to 266 F (-20 to 130 C)
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
View Details
Actuator Style
Angled Toggle (Detector)
Operating Temp
14 to 140 F (-10 to 60 C)
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
View Details
Actuator Style
Roller Style; Roller
Common Size
Miniature
Actuator Material
Metallic
View Details
2 suppliers