TE Connectivity Snap Action Switches K1122715

Description
Electrical Characteristics Contact Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Product Type Features Actuator Style : Pin Plunger Switch Connection Type : Screw Terminal Switch Style : Micro
Request a Quote Datasheet
Description
Electrical Characteristics Contact Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Product Type Features Actuator Style : Pin Plunger Switch Connection Type : Screw Terminal Switch Style : Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1122715 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1122715
Snap Action Switches K1122715
Electrical Characteristics Contact Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Product Type Features Actuator Style : Pin Plunger Switch Connection Type : Screw Terminal Switch Style : Micro

Electrical Characteristics


  • Contact Current Rating (AMP) : 15
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 24

Product Type Features


  • Actuator Style : Pin Plunger
  • Switch Connection Type : Screw Terminal
  • Switch Style : Micro
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1122715
Product Name Snap Action Switches
Actuator Style Pushbutton Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1018565 - TE Connectivity
Specs
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Maximum Current 21 amps
View Details
Snap Action, Limit Switches - A109343-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Snap Action Switches - 2435260-9 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Snap Action Switches - K1023364 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details