TE Connectivity Humidity Sensors HPP845E132R4

Description
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (VDC) : 3.8 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Analog Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (VDC) : 3.8 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Analog Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - HPP845E132R4 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
HPP845E132R4
Humidity Sensors HPP845E132R4
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (VDC) : 3.8 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Analog Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Current Consumption (MAMP) : .014
  • Supply Voltage (Peak) (VDC) : 3.8

Product Type Features


  • Humidity Sensor Product Type : RH Temperature Module
  • Interface Signal Type : Analog

Usage Conditions


  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Humidity, Moisture Sensors - 223-HPP845E132R4-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-HPP845E132R4-ND
Humidity, Moisture Sensors 223-HPP845E132R4-ND
Humidity Temperature Sensor 0 ~ 100% RH PWM ±2% RH 10s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH PWM ±2% RH 10s Surface Mount

Buy Now Datasheet
Humidity Sensors - HPP845E132R4 - Richardson RFPD
Downers Grove, IL, United States
Humidity Sensors
HPP845E132R4
Humidity Sensors HPP845E132R4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensors, Transducers - Humidity, Moisture Sensors - HPP845E132R4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HPP845E132R4
Sensors, Transducers - Humidity, Moisture Sensors HPP845E132R4
I.C 21PF RH/T PWM B400

I.C 21PF RH/T PWM B400

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number HPP845E132R4 223-HPP845E132R4-ND HPP845E132R4 HPP845E132R4
Product Name Humidity Sensors Humidity, Moisture Sensors Humidity Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor Sensor
Relative Humidity Range 0.0 to 100 % 0.0 to 100 % 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 223-1589-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 1 to 99 %
Relative Humidity Accuracy 3 %
View Details
3 suppliers
Humidity Sensors - 10142071-00 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Humidity Sensors - HPP845E131R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
5 suppliers
Humidity, Moisture Sensors - HS1100-ND - DigiKey
Specs
Relative Humidity Range 1 to 99 %
Relative Humidity Accuracy 2 %
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
3 suppliers