HTU20D -- SENSORS, TRANSDUCERS - HUMIDITY, MOISTURE SENSORS
TE Connectivity
Sensors, Transducers - Humidity, Moisture Sensors
HTU20D
Description
SENSOR HUMID/TEMP 3V 5%
-
Shenzhen Shengyu Electronics Technology Limited
Description
SENSOR HUMID/TEMP 3V 5%
Suppliers
Sensors, Transducers - Humidity, Moisture Sensors
HTU20D
Supplier's Site
Technical Specifications
|
Product Category
|
Moisture Meters |
|
Product Number
|
HTU20D |
|
Product Name
|
Sensors, Transducers - Humidity, Moisture Sensors |
|
Form Factor
|
Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Innovative Sensor Technology IST USA Division
Relative Humidity Range
0.0 to 100 %
Operating Temp
-112 to 302 F (-80 to 150 C)
Digital Outputs
Capacitance
View Details
Variables Measured
Temperature
Relative Humidity Range
0.0 to 100 %
Relative Humidity Accuracy
3 %
View Details
4 suppliers