TE Connectivity Humidity, Moisture Sensors HTU20DF

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 223-1888-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-1888-1-ND
Humidity, Moisture Sensors 223-1888-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 223-1888-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-1888-2-ND
Humidity, Moisture Sensors 223-1888-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 223-1888-6-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-1888-6-ND
Humidity, Moisture Sensors 223-1888-6-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5s Surface Mount

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
HTU20DF
Sensors, Transducers - Humidity, Moisture Sensors HTU20DF
SENSOR HUMID/TEMP 3V 5% W/FILTER

SENSOR HUMID/TEMP 3V 5% W/FILTER

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters
Product Number 223-1888-1-ND HTU20DF
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 5 %
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Moisture Meter - PCE-W3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content
Form Factor Meter
Moisture Content Range 6 to 30 %
View Details
Humidity Sensors - HPP805D033 - Richardson RFPD
Specs
Form Factor Sensor
View Details
2 suppliers
T14 - t14 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details