TE Connectivity Humidity Sensors HPP845E031R1

Description
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (VDC) : 3.8 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (VDC) : 3.8 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - HPP845E031R1 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
HPP845E031R1
Humidity Sensors HPP845E031R1
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (VDC) : 3.8 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Current Consumption (MAMP) : .014
  • Supply Voltage (Peak) (VDC) : 3.8

Product Type Features


  • Humidity Sensor Product Type : RH Temperature Module
  • Interface Signal Type : Digital

Usage Conditions


  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Humidity Sensors - HPP845E031R1 - Richardson RFPD
Downers Grove, IL, United States
Humidity Sensors
HPP845E031R1
Humidity Sensors HPP845E031R1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Humidity, Moisture Sensors - 223-1590-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-1590-1-ND
Humidity, Moisture Sensors 223-1590-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 10s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 10s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 223-1590-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-1590-2-ND
Humidity, Moisture Sensors 223-1590-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 10s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 10s Surface Mount

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
HPP845E031R1
Sensors, Transducers - Humidity, Moisture Sensors HPP845E031R1
SENSOR HUMID/TEMP 3V I2C 2% SMD

SENSOR HUMID/TEMP 3V I2C 2% SMD

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number HPP845E031R1 HPP845E031R1 223-1590-1-ND HPP845E031R1
Product Name Humidity Sensors Humidity Sensors Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor Sensor
Relative Humidity Range 0.0 to 100 % 0.0 to 100 % 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - HS1100-ND - DigiKey
Specs
Relative Humidity Range 1 to 99 %
Relative Humidity Accuracy 2 %
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
3 suppliers
Humidity Sensors - 10142071-01 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Humidity Sensors - HPP845E131R5 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
5 suppliers
Humidity Sensors - HPP845E032R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers