TE Connectivity Humidity Sensors HPP845E034R4

Description
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (VDC) : 3.8 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (VDC) : 3.8 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - HPP845E034R4 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
HPP845E034R4
Humidity Sensors HPP845E034R4
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (VDC) : 3.8 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Current Consumption (MAMP) : .014
  • Supply Voltage (Peak) (VDC) : 3.8

Product Type Features


  • Humidity Sensor Product Type : RH Temperature Module
  • Interface Signal Type : Digital

Usage Conditions


  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Humidity Sensors - HPP845E034R4 - Richardson RFPD
Downers Grove, IL, United States
Humidity Sensors
HPP845E034R4
Humidity Sensors HPP845E034R4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Moisture Meters Moisture Meters
Product Number HPP845E034R4 HPP845E034R4
Product Name Humidity Sensors Humidity Sensors
Form Factor Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - 10142071-02 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Moisture Sensors, Humidity - HS1100 - 873880-HS1100 - Win Source Electronics
Specs
Form Factor Sensor
View Details
3 suppliers
Humidity Sensors - HPP845E131R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
5 suppliers
Humidity Sensors - 10142071-12 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details