TE Connectivity Humidity Sensors HPP845E131R5

Description
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (VDC) : 3.8 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (VDC) : 3.8 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - HPP845E131R5 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
HPP845E131R5
Humidity Sensors HPP845E131R5
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (VDC) : 3.8 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Current Consumption (MAMP) : .014
  • Supply Voltage (Peak) (VDC) : 3.8

Product Type Features


  • Humidity Sensor Product Type : RH Temperature Module
  • Interface Signal Type : Digital

Usage Conditions


  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Downers Grove, IL, United States
Humidity Sensors
HPP845E131R5
Humidity Sensors HPP845E131R5
HTU21D(F) RH/T SENSOR IC. Digital Relative Humidity sensor with Temperature output The HTU21D(F) is a new digital humidity sensor with temperature outputby MEAS. Setting new standards in terms of size and intelligence, it isembedded in a reflow solderable Dual Flat No leads (DFN) package witha small 3 x 3 x 0.9 mm footprint. This sensor provides calibrated,linearize d signals in digital, I2C format. HTU21D(F) digital humidity sensors are dedicated humidity andtemperature plug and play transducers for OEM applications wherereliable and accurate measurements are needed. Direct interface with amicro-controller is made possible with the module for humidity andtemperature digital outputs. These low power sensors are designed forhigh volume and cost sensitive applications with tight space constraints. Every sensor is individually calibrated and tested. Lot identification isprinted on the sensor and an electronic identification code is stored onthe chip – which can be read out by command. Low battery can bedetected and a checksum improves communication reliability. Theresolution of these digital humidity sensors can be changed by command(8/12bit up to 12/14bit for RH/T). With MEAS’ improvements and miniaturization of this sensor, theperformance-to-pr ice ratio has been improved – and eventually, anydevice should benefit from its cutting-edge energy saving operationmode. Optional PTFE filter/membrane (F) protects HTU21D digital humiditysensors against dust and water immersion, as well as againstcontamination by particles. PTFE filter/membranes preserve a highresponse time. The white PTFE filter/membrane is directly stuck on thesensor housing. This membrane is allowing an IP67 compliantprotection. Features Full interchangeability with no calibration required in standard conditions Instantaneous desaturation after long periods in saturation phase Compatible with automatized assembly processes, including Pb free and reflowprocesses Individual marking for compliance to stringent traceability requirements Applications Home Appliance Medical Printers Humidifier

HTU21D(F) RH/T SENSOR IC. Digital Relative Humidity sensor with Temperature output

The HTU21D(F) is a new digital humidity sensor with temperature outputby MEAS. Setting new standards in terms of size and intelligence, it isembedded in a reflow solderable Dual Flat No leads (DFN) package witha small 3 x 3 x 0.9 mm footprint. This sensor provides calibrated,linearized signals in digital, I2C format.

HTU21D(F) digital humidity sensors are dedicated humidity andtemperature plug and play transducers for OEM applications wherereliable and accurate measurements are needed. Direct interface with amicro-controller is made possible with the module for humidity andtemperature digital outputs. These low power sensors are designed forhigh volume and cost sensitive applications with tight space constraints.

Every sensor is individually calibrated and tested. Lot identification isprinted on the sensor and an electronic identification code is stored onthe chip – which can be read out by command. Low battery can bedetected and a checksum improves communication reliability. Theresolution of these digital humidity sensors can be changed by command(8/12bit up to 12/14bit for RH/T).

With MEAS’ improvements and miniaturization of this sensor, theperformance-to-price ratio has been improved – and eventually, anydevice should benefit from its cutting-edge energy saving operationmode.

Optional PTFE filter/membrane (F) protects HTU21D digital humiditysensors against dust and water immersion, as well as againstcontamination by particles. PTFE filter/membranes preserve a highresponse time. The white PTFE filter/membrane is directly stuck on thesensor housing. This membrane is allowing an IP67 compliantprotection.

Features

  • Full interchangeability with no calibration required in standard conditions
  • Instantaneous desaturation after long periods in saturation phase
  • Compatible with automatized assembly processes, including Pb free and reflowprocesses
  • Individual marking for compliance to stringent traceability requirements

Applications

  • Home Appliance
  • Medical
  • Printers
  • Humidifier
Supplier's Site Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - 1336571-HPP845E131R5 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1336571-HPP845E131R5
Sensors, Transducers - Humidity, Moisture Sensors 1336571-HPP845E131R5
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 1336571-HPP845E131R5 Category: Sensors, Transducers>Humidity , Moisture Sensors Packaging: Reel - TR Response Time: 5 s Standard Package: 5,000 Mounting: Surface Mount Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.5V ~ 3.6V Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8543.70.9860 Other Part Number: 223-1595,223-1595-ND ,223-1595-2,223-1595 -1,2266-HPP845E131R5 ,296-1595-2 Base Product Number: HPP845 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 1336571-HPP845E131R5
Category: Sensors, Transducers>Humidity, Moisture Sensors
Packaging: Reel - TR
Response Time: 5 s
Standard Package: 5,000
Mounting: Surface Mount
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.5V ~ 3.6V
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8543.70.9860
Other Part Number: 223-1595,223-1595-ND,223-1595-2,223-1595-1,2266-HPP845E131R5,296-1595-2
Base Product Number: HPP845
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Humidity, Moisture Sensors - 223-1595-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-1595-1-ND
Humidity, Moisture Sensors 223-1595-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 5s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 223-1595-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-1595-2-ND
Humidity, Moisture Sensors 223-1595-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 5s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HPP845E131R5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HPP845E131R5
Sensors, Transducers - Humidity, Moisture Sensors HPP845E131R5
SENSOR HUMID/TEMP 3V I2C 3% SMD

SENSOR HUMID/TEMP 3V I2C 3% SMD

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number HPP845E131R5 HPP845E131R5 1336571-HPP845E131R5 223-1595-1-ND HPP845E131R5
Product Name Humidity Sensors Humidity Sensors Sensors, Transducers - Humidity, Moisture Sensors Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor Sensor Sensor
Relative Humidity Range 0.0 to 100 % 0.0 to 100 % 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - HPP845E134 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Humidity Sensor Components - 10142048-00 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
3 suppliers
Humidity Sensors - HPP809A033 - Richardson RFPD
Specs
Form Factor Sensor
View Details
3 suppliers
Humidity Sensors - 10142048-21 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
3 suppliers