TE Connectivity Humidity Sensor Components HPP845E131

Description
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (V) : 3.8 Product Type Features Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (V) : 3.8 Product Type Features Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensor Components - HPP845E131 - TE Connectivity
Berwyn, PA, United States
Humidity Sensor Components
HPP845E131
Humidity Sensor Components HPP845E131
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (V) : 3.8 Product Type Features Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Current Consumption (MAMP) : .014
  • Supply Voltage (Peak) (V) : 3.8

Product Type Features


  • Humidity Sensor Component Product Type : RHT
  • Humidity Sensor Component Sensor Type : Digital

Usage Conditions


  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Moisture Meters
Product Number HPP845E131
Product Name Humidity Sensor Components
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensor Components - 10142048-01 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Humidity Sensors - 10142048-21 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
3 suppliers
Sensors, Transducers - Humidity, Moisture Sensors - HTU20D - Shenzhen Shengyu Electronics Technology Limited
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details
Humidity, Moisture Sensors - HPP805C031-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
Operating Temp -40 to 140 F (-40 to 60 C)
View Details
3 suppliers