TE Connectivity Battery Holders, Clips, Contacts HC5730

Description
LEAD CONNECTOR 25MM +VE
Request a Quote Datasheet
Description
LEAD CONNECTOR 25MM +VE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 1734-HC5730-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
1734-HC5730-ND
Battery Holders, Clips, Contacts 1734-HC5730-ND
LEAD CONNECTOR 25MM +VE

LEAD CONNECTOR 25MM +VE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Battery Holders
Product Number 1734-HC5730-ND
Product Name Battery Holders, Clips, Contacts
Unlock Full Specs
to access all available technical data

Similar Products

 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details
THM (Maxi-Mount) Holder for 20mm Cell - 101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details