TE Connectivity
NTC Thermistors
GA5K3A355LEVB
Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid
Dimensions Lead Wire Length : 50.8 MM [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.54 MM [.095 INCH ] Product Height : 2.54 MM [.1 INCH ] Product Length : 3.5 MM [.138 INCH ] Product Width : 2.54 MM [.1 INCH ]
Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Tolerance β-Value (PCT) : 1
Usage Conditions Operating Temperature (Max) : 115 DEGC [239 DEGF ] Operating Temperature Range : -55 - 115 DEGC [-67 - 239 DEGF ] Resistance (at 25°C) (KOHM) : 5
Request a Quote
Email Supplier
Datasheet
Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid
Dimensions Lead Wire Length : 50.8 MM [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.54 MM [.095 INCH ] Product Height : 2.54 MM [.1 INCH ] Product Length : 3.5 MM [.138 INCH ] Product Width : 2.54 MM [.1 INCH ]
Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Tolerance β-Value (PCT) : 1
Usage Conditions Operating Temperature (Max) : 115 DEGC [239 DEGF ] Operating Temperature Range : -55 - 115 DEGC [-67 - 239 DEGF ] Resistance (at 25°C) (KOHM) : 5
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid
Dimensions Lead Wire Length : 50.8 MM [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.54 MM [.095 INCH ] Product Height : 2.54 MM [.1 INCH ] Product Length : 3.5 MM [.138 INCH ] Product Width : 2.54 MM [.1 INCH ]
Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Tolerance β-Value (PCT) : 1
Usage Conditions Operating Temperature (Max) : 115 DEGC [239 DEGF ] Operating Temperature Range : -55 - 115 DEGC [-67 - 239 DEGF ] Resistance (at 25°C) (KOHM) : 5
Body Features
- Lead Wire Conductor Type : Tinned Copper Alloy Solid
Dimensions
- Lead Wire Length : 50.8 MM [2 INCH ]
- Lead Wire Size (AWG) : 30
- Product Diameter : 2.54 MM [.095 INCH ]
- Product Height : 2.54 MM [.1 INCH ]
- Product Length : 3.5 MM [.138 INCH ]
- Product Width : 2.54 MM [.1 INCH ]
Product Type Features
- β-Value (0/50) (K) : 3892
- NTC Sensor Type : Epoxy Coated NTC Thermistor
- Resistance Tolerance (at 25°C) (PCT) : ± .88
- Tolerance β-Value (PCT) : 1
Usage Conditions
- Operating Temperature (Max) : 115 DEGC [239 DEGF ]
- Operating Temperature Range : -55 - 115 DEGC [-67 - 239 DEGF ]
- Resistance (at 25°C) (KOHM) : 5
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
GA5K3A355LEVB |
|
Product Name
|
NTC Thermistors |
|
Temperature Range
|
-55 to 115 C (-67 to 239 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lead Style
Radial
Resistance (@25°C)
30000 ohms
View Details