TE Connectivity Thermistor, Ntc, +125+C, 0.5%, 30Kohm; Zero Power Resistance At 25°C Betatherm 30K6A1B

Description
THERMISTOR, NTC, +125+C, 0.5%, 30KOHM; Zero Power Resistance at 25°C:30kohm; Product Range:BetaCurve-1 Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, +125+C, 0.5%, 30KOHM; Zero Power Resistance at 25°C:30kohm; Product Range:BetaCurve-1 Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, +125+C, 0.5%, 30Kohm; Zero Power Resistance At 25°C Betatherm - 93K3584 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, +125+C, 0.5%, 30Kohm; Zero Power Resistance At 25°C Betatherm
93K3584
Thermistor, Ntc, +125+C, 0.5%, 30Kohm; Zero Power Resistance At 25°C Betatherm 93K3584
THERMISTOR, NTC, +125+C, 0.5%, 30KOHM; Zero Power Resistance at 25°C:30kohm; Product Range:BetaCurve-1 Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

THERMISTOR, NTC, +125+C, 0.5%, 30KOHM; Zero Power Resistance at 25°C:30kohm; Product Range:BetaCurve-1 Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 93K3584
Product Name Thermistor, Ntc, +125+C, 0.5%, 30Kohm; Zero Power Resistance At 25°C Betatherm
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1857755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details