TE Connectivity NTC Thermistors GA2K3A352LEVB

Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 50.8 MM  [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 3.43 MM  [.142 INCH ] Product Height : 3.43 MM  [.135 INCH ] Product Length : 4.4 MM  [.173 INCH ] Product Width : 3.43 MM  [.14 INCH ] Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Tolerance β-Value (PCT) : 1 Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ] Resistance (at 25°C) (KOHM) : 2
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 50.8 MM  [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 3.43 MM  [.142 INCH ] Product Height : 3.43 MM  [.135 INCH ] Product Length : 4.4 MM  [.173 INCH ] Product Width : 3.43 MM  [.14 INCH ] Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Tolerance β-Value (PCT) : 1 Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ] Resistance (at 25°C) (KOHM) : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA2K3A352LEVB - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA2K3A352LEVB
NTC Thermistors GA2K3A352LEVB
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 50.8 MM  [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 3.43 MM  [.142 INCH ] Product Height : 3.43 MM  [.135 INCH ] Product Length : 4.4 MM  [.173 INCH ] Product Width : 3.43 MM  [.14 INCH ] Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Tolerance β-Value (PCT) : 1 Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ] Resistance (at 25°C) (KOHM) : 2

Body Features


  • Lead Wire Conductor Type : Tinned Copper Alloy Solid

Dimensions


  • Lead Wire Length : 50.8 MM  [2 INCH ]
  • Lead Wire Size (AWG) : 30
  • Product Diameter : 3.43 MM  [.142 INCH ]
  • Product Height : 3.43 MM  [.135 INCH ]
  • Product Length : 4.4 MM  [.173 INCH ]
  • Product Width : 3.43 MM  [.14 INCH ]

Product Type Features


  • β-Value (0/50) (K) : 3892
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± .88
  • Tolerance β-Value (PCT) : 1

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
  • Resistance (at 25°C) (KOHM) : 2
Buy Now Datasheet
NTC Thermistors - 223-GA2K3A352LEVB-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-GA2K3A352LEVB-ND
NTC Thermistors 223-GA2K3A352LEVB-ND
ESAD-ESA DISCRETE-400601302B

ESAD-ESA DISCRETE-400601302B

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number GA2K3A352LEVB 223-GA2K3A352LEVB-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624355-2 - TE Connectivity
Specs
Resistance (@25°C) 2200 ohms
View Details
NTC Thermistors - GA10K4A1B - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers