TE Connectivity NTC Thermistors GA10K4A1C

Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features β-Value (0/50) (K) : 3575 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Temperature Tolerance (DEGC) : ± 0.5 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features β-Value (0/50) (K) : 3575 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Temperature Tolerance (DEGC) : ± 0.5 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA10K4A1C - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA10K4A1C
NTC Thermistors GA10K4A1C
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features β-Value (0/50) (K) : 3575 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Temperature Tolerance (DEGC) : ± 0.5 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10

Body Features


  • Lead Wire Conductor Type : Tinned Copper Alloy Solid

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]
  • Lead Wire Size (AWG) : 32
  • Product Diameter : 2.4 MM  [.094 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3694

Product Type Features


  • β-Value (0/50) (K) : 3575
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± 1
  • Temperature Tolerance (DEGC) : ± 0.5 °C from 0 - 70
  • Tolerance β-Value (PCT) : ±.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
NTC Thermistors - 223-GA10K4A1C-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-GA10K4A1C-ND
NTC Thermistors 223-GA10K4A1C-ND
DISCRETE 10K OHMS,+/-0.5C FROM 0

DISCRETE 10K OHMS,+/-0.5C FROM 0

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number GA10K4A1C 223-GA10K4A1C-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11028351-00 - TE Connectivity
Specs
Temperature Range -55 to 90 C (-67 to 194 F)
View Details
NTC Thermistors - 223-701035-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 100 ohms
View Details
NTC Thermistors - 11026886-00 - TE Connectivity
Specs
Temperature Range -55 to 90 C (-67 to 194 F)
View Details
NTC Thermistors - 11025821-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details