TE Connectivity NTC Thermistors 20026922-33

Description
PROBE, FLAG, 30K +/-0.2 DEG, 394
Request a Quote Datasheet
Description
PROBE, FLAG, 30K +/-0.2 DEG, 394
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 223-20026922-33-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-20026922-33-ND
NTC Thermistors 223-20026922-33-ND
PROBE, FLAG, 30K +/-0.2 DEG, 394

PROBE, FLAG, 30K +/-0.2 DEG, 394

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 223-20026922-33-ND
Product Name NTC Thermistors
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624338-2 - TE Connectivity
Specs
Resistance (@25°C) 3000 ohms
View Details
PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details