TE Connectivity NTC Thermistors GA100K6A1IB

Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100
Request a Quote Datasheet
Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA100K6A1IB - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA100K6A1IB
NTC Thermistors GA100K6A1IB
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100

Body Features


  • Insulation Material : Polytetrafluoroethylene (PTFE)
  • Lead Wire Conductor Type : Silver Plated Copper Solid

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]
  • Lead Wire Size (AWG) : 30
  • Product Diameter : 2.4 MM  [.094 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 4261

Product Type Features


  • β-Value (0/50) (K) : 4143
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± .5
  • Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70
  • Tolerance β-Value (PCT) : ±.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 100
Buy Now Datasheet
Thermistor ICs - 212695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
212695
Thermistor ICs 212695
NTC Thermistor 100K +/-0.2C 0C TO 70C

NTC Thermistor 100K +/-0.2C 0C TO 70C

Supplier's Site
NTC Thermistors - 223-GA100K6A1IB-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-GA100K6A1IB-ND
NTC Thermistors 223-GA100K6A1IB-ND
DISCRETE 100K OHMS,+/-0.2C 0C TO

DISCRETE 100K OHMS,+/-0.2C 0C TO

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Thermistors Thermistors Thermistors
Product Number GA100K6A1IB 212695 223-GA100K6A1IB-ND
Product Name NTC Thermistors Thermistor ICs NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors Sensor; Zero Power Resistance At 25°C Betatherm - 23M8118 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 100000 ohms
View Details
NTC Thermistors - 223-11021203-01-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 2000 ohms
View Details
NTC Thermistors - 11032578-00 - TE Connectivity
Specs
Temperature Range 150 C (302 F)
View Details