TE Connectivity NTC Thermistors 11032578-00

Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 2873 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance (at 25°C) (KOHM) : .1
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 2873 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance (at 25°C) (KOHM) : .1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11032578-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11032578-00
NTC Thermistors 11032578-00
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 2873 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance (at 25°C) (KOHM) : .1

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 2873

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.8

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Resistance (at 25°C) (KOHM) : .1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 11032578-00
Product Name NTC Thermistors
Temperature Range 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - 11026264-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 1000 ohms
View Details
Thermistor ICs - 2217340 - RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details