TE Connectivity Thermopile Infrared Sensors G-TPCO-019

Description
Dimensions Thermopile Infrared Sensor Diameter : 9.1 MM  [.36 INCH ] Thermopile Infrared Sensor Length : 8.5 MM  [.334 INCH ] Thermopile Infrared Sensor Wire Length (MM) : 13.2 Electrical Characteristics TP Voltage (T_BB/T_amb) (MILV) : .9 ± .25 Operation/Applicatio n Responsivity (T_BB/T_amb) : 103 T_BB/T_amb Responsivity (DEGC) : +100 and +25 T_ref for TP Resistance (DEGC) : 25 Other β-Value (at T1/T2) NTC (PCT) : 3955 Ambient Temperature Range (DEGF) : -4 - 185 Field of View at FWHM (DEG) : 10 Optics : Silicon Lens Thermopile Infrared Sensor Wire Length (INCH) : .52 Packaging Features Thermopile Infrared Sensor Package : TO-5 Product Type Features Filter Type : Blank Silicon Model Number : TS105-10L5.5mm Thermopile Infrared Sensor Type : Thermopile Temperature Element Wire/Cladding Type : Metal Pin Usage Conditions Ambient Temperature Range (DEGC) : -20 - 85 R_Thermistor (at T_ref) (KOHM) : 100 ± 5 T1/T2 for β-Value of NTC (DEGC) : 0 - 50 TP Resistance (at T_ref) (KOHM) : 43 ± 8 T_BB/T_amb for TP Voltage (DEGC) : 100/25 T_ref for R_Thermistor (DEGC) : 25 Target T_Object Range (DEGC) : -40 - 300 Thermistor Type : NTC
Request a Quote
Description
Dimensions Thermopile Infrared Sensor Diameter : 9.1 MM  [.36 INCH ] Thermopile Infrared Sensor Length : 8.5 MM  [.334 INCH ] Thermopile Infrared Sensor Wire Length (MM) : 13.2 Electrical Characteristics TP Voltage (T_BB/T_amb) (MILV) : .9 ± .25 Operation/Applicatio n Responsivity (T_BB/T_amb) : 103 T_BB/T_amb Responsivity (DEGC) : +100 and +25 T_ref for TP Resistance (DEGC) : 25 Other β-Value (at T1/T2) NTC (PCT) : 3955 Ambient Temperature Range (DEGF) : -4 - 185 Field of View at FWHM (DEG) : 10 Optics : Silicon Lens Thermopile Infrared Sensor Wire Length (INCH) : .52 Packaging Features Thermopile Infrared Sensor Package : TO-5 Product Type Features Filter Type : Blank Silicon Model Number : TS105-10L5.5mm Thermopile Infrared Sensor Type : Thermopile Temperature Element Wire/Cladding Type : Metal Pin Usage Conditions Ambient Temperature Range (DEGC) : -20 - 85 R_Thermistor (at T_ref) (KOHM) : 100 ± 5 T1/T2 for β-Value of NTC (DEGC) : 0 - 50 TP Resistance (at T_ref) (KOHM) : 43 ± 8 T_BB/T_amb for TP Voltage (DEGC) : 100/25 T_ref for R_Thermistor (DEGC) : 25 Target T_Object Range (DEGC) : -40 - 300 Thermistor Type : NTC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermopile Infrared Sensors - G-TPCO-019 - TE Connectivity
Berwyn, PA, United States
Thermopile Infrared Sensors
G-TPCO-019
Thermopile Infrared Sensors G-TPCO-019
Dimensions Thermopile Infrared Sensor Diameter : 9.1 MM  [.36 INCH ] Thermopile Infrared Sensor Length : 8.5 MM  [.334 INCH ] Thermopile Infrared Sensor Wire Length (MM) : 13.2 Electrical Characteristics TP Voltage (T_BB/T_amb) (MILV) : .9 ± .25 Operation/Applicatio n Responsivity (T_BB/T_amb) : 103 T_BB/T_amb Responsivity (DEGC) : +100 and +25 T_ref for TP Resistance (DEGC) : 25 Other β-Value (at T1/T2) NTC (PCT) : 3955 Ambient Temperature Range (DEGF) : -4 - 185 Field of View at FWHM (DEG) : 10 Optics : Silicon Lens Thermopile Infrared Sensor Wire Length (INCH) : .52 Packaging Features Thermopile Infrared Sensor Package : TO-5 Product Type Features Filter Type : Blank Silicon Model Number : TS105-10L5.5mm Thermopile Infrared Sensor Type : Thermopile Temperature Element Wire/Cladding Type : Metal Pin Usage Conditions Ambient Temperature Range (DEGC) : -20 - 85 R_Thermistor (at T_ref) (KOHM) : 100 ± 5 T1/T2 for β-Value of NTC (DEGC) : 0 - 50 TP Resistance (at T_ref) (KOHM) : 43 ± 8 T_BB/T_amb for TP Voltage (DEGC) : 100/25 T_ref for R_Thermistor (DEGC) : 25 Target T_Object Range (DEGC) : -40 - 300 Thermistor Type : NTC

Dimensions


  • Thermopile Infrared Sensor Diameter : 9.1 MM  [.36 INCH ]
  • Thermopile Infrared Sensor Length : 8.5 MM  [.334 INCH ]
  • Thermopile Infrared Sensor Wire Length (MM) : 13.2

Electrical Characteristics


  • TP Voltage (T_BB/T_amb) (MILV) : .9 ± .25

Operation/Application


  • Responsivity (T_BB/T_amb) : 103
  • T_BB/T_amb Responsivity (DEGC) : +100 and +25
  • T_ref for TP Resistance (DEGC) : 25

Other


  • β-Value (at T1/T2) NTC (PCT) : 3955
  • Ambient Temperature Range (DEGF) : -4 - 185
  • Field of View at FWHM (DEG) : 10
  • Optics : Silicon Lens
  • Thermopile Infrared Sensor Wire Length (INCH) : .52

Packaging Features


  • Thermopile Infrared Sensor Package : TO-5

Product Type Features


  • Filter Type : Blank Silicon
  • Model Number : TS105-10L5.5mm
  • Thermopile Infrared Sensor Type : Thermopile Temperature Element
  • Wire/Cladding Type : Metal Pin

Usage Conditions


  • Ambient Temperature Range (DEGC) : -20 - 85
  • R_Thermistor (at T_ref) (KOHM) : 100 ± 5
  • T1/T2 for β-Value of NTC (DEGC) : 0 - 50
  • TP Resistance (at T_ref) (KOHM) : 43 ± 8
  • T_BB/T_amb for TP Voltage (DEGC) : 100/25
  • T_ref for R_Thermistor (DEGC) : 25
  • Target T_Object Range (DEGC) : -40 - 300
  • Thermistor Type : NTC
Buy Now

Technical Specifications

  TE Connectivity
Product Category Noncontact Infrared Temperature Sensors
Product Number G-TPCO-019
Product Name Thermopile Infrared Sensors
Category Element/Chip
Unlock Full Specs
to access all available technical data

Similar Products

Thermopile Infrared Sensors - G-TPCO-035 - TE Connectivity
Specs
Category Element/Chip
Temperature Range -4 to 185 F (-20 to 85 C)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Thermopile Infrared Sensors - G-TPCO-032 - TE Connectivity
Specs
Category Element/Chip
Temperature Range -4 to 185 F (-20 to 85 C)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Thermopile Infrared Sensors - G-TPMO-101 - TE Connectivity
Specs
Category Element/Chip
Temperature Range -4 to 185 F (-20 to 85 C)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Thermopile Infrared Digital Sensors - G-TPMO-022 - TE Connectivity
Specs
Category Element/Chip
Electrical Output Serial
Temperature Range 32 to 212 F (0 to 100 C)
View Details