TE Connectivity Hardware, Grounding & Mounting CV8199-000

Description
Body Features Bolt Hole Centers : 200 MM  [7.874 INCH ] Configuration Features Installed Height - Max : 185 MM  [7.283 INCH ] Maximum Cable Diameter : 70 MM  [2.755 INCH ] Minimum Cable Diameter : 60 MM  [2.362 INCH ] Number of Cables to be Mounted : 3 Mechanical Attachment Mounting Hardware : Flat Mount Product Availability Hardware, Grounding & Mounting Product Availability : China, AMERICAS, ANZPAC, ASIA, EMEA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote
Description
Body Features Bolt Hole Centers : 200 MM  [7.874 INCH ] Configuration Features Installed Height - Max : 185 MM  [7.283 INCH ] Maximum Cable Diameter : 70 MM  [2.755 INCH ] Minimum Cable Diameter : 60 MM  [2.362 INCH ] Number of Cables to be Mounted : 3 Mechanical Attachment Mounting Hardware : Flat Mount Product Availability Hardware, Grounding & Mounting Product Availability : China, AMERICAS, ANZPAC, ASIA, EMEA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - CV8199-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
CV8199-000
Hardware, Grounding & Mounting CV8199-000
Body Features Bolt Hole Centers : 200 MM  [7.874 INCH ] Configuration Features Installed Height - Max : 185 MM  [7.283 INCH ] Maximum Cable Diameter : 70 MM  [2.755 INCH ] Minimum Cable Diameter : 60 MM  [2.362 INCH ] Number of Cables to be Mounted : 3 Mechanical Attachment Mounting Hardware : Flat Mount Product Availability Hardware, Grounding & Mounting Product Availability : China, AMERICAS, ANZPAC, ASIA, EMEA Product Type Features Bolt (MM) : M12 Type : Cable Clamp

Body Features


  • Bolt Hole Centers : 200 MM  [7.874 INCH ]

Configuration Features


  • Installed Height - Max : 185 MM  [7.283 INCH ]
  • Maximum Cable Diameter : 70 MM  [2.755 INCH ]
  • Minimum Cable Diameter : 60 MM  [2.362 INCH ]
  • Number of Cables to be Mounted : 3

Mechanical Attachment


  • Mounting Hardware : Flat Mount

Product Availability


  • Hardware, Grounding & Mounting Product Availability : China, AMERICAS, ANZPAC, ASIA, EMEA

Product Type Features


  • Bolt (MM) : M12
  • Type : Cable Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number CV8199-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206358-6 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 201845-1 - TE Connectivity
Specs
Material Carbon Steel
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details