TE Connectivity Braid Tail Swept Elbow Backshell, 7.92Mm; Connector Shell Size Polamco Te Connectivity 70A3-10-05-1-B-SE

Description
BRAID TAIL SWEPT ELBOW BACKSHELL, 7.92MM; Connector Shell Size:10; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No
Datasheet
Description
BRAID TAIL SWEPT ELBOW BACKSHELL, 7.92MM; Connector Shell Size:10; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Tail Swept Elbow Backshell, 7.92Mm; Connector Shell Size Polamco Te Connectivity - 95AJ6991 - Newark, An Avnet Company
Chicago, IL, United States
Braid Tail Swept Elbow Backshell, 7.92Mm; Connector Shell Size Polamco Te Connectivity
95AJ6991
Braid Tail Swept Elbow Backshell, 7.92Mm; Connector Shell Size Polamco Te Connectivity 95AJ6991
BRAID TAIL SWEPT ELBOW BACKSHELL, 7.92MM; Connector Shell Size:10; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No

BRAID TAIL SWEPT ELBOW BACKSHELL, 7.92MM; Connector Shell Size:10; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 95AJ6991
Product Name Braid Tail Swept Elbow Backshell, 7.92Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075242 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1604121-1 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824760 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details