TE Connectivity Braid Tail Swept Elbow Backshell/19.05Mm; Connector Shell Size Polamco Te Connectivity 70A3-18-12-1-C-SE

Description
BRAID TAIL SWEPT ELBOW BACKSHELL/19.05MM; Connector Shell Size:18; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes
Datasheet
Description
BRAID TAIL SWEPT ELBOW BACKSHELL/19.05MM; Connector Shell Size:18; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Tail Swept Elbow Backshell/19.05Mm; Connector Shell Size Polamco Te Connectivity - 95AJ7004 - Newark, An Avnet Company
Chicago, IL, United States
Braid Tail Swept Elbow Backshell/19.05Mm; Connector Shell Size Polamco Te Connectivity
95AJ7004
Braid Tail Swept Elbow Backshell/19.05Mm; Connector Shell Size Polamco Te Connectivity 95AJ7004
BRAID TAIL SWEPT ELBOW BACKSHELL/19.05MM; Connector Shell Size:18; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes

BRAID TAIL SWEPT ELBOW BACKSHELL/19.05MM; Connector Shell Size:18; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 95AJ7004
Product Name Braid Tail Swept Elbow Backshell/19.05Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 213621-3 - TE Connectivity
Specs
Material Zinc Alloy
Length 0.7500 inch (19.05 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825170 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074553 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.480 inch (63 mm)
View Details