Body Features Primary Product Color : Red Product Weight : 3.2 KG [7.05 LB ]
Dimensions Creepage Distance : 1190 MM [51.18 INCH ] Product Height : 460 MM [18.11 INCH ] Shed Inside Diameter : 120 MM [4.724 INCH ] Shed Outside Diameter : 120 MM [4.724 INCH ]
Electrical Characteristics BIL Rating (KV) : 170 Impulse Voltage 1.2/50µs (Positive) (KV) : 225 Voltage Class (KV) : ≤ 42
Housing Features Housing Material : EVA
Mechanical Attachment Cantilever Strength (KN) : 6 Cantilever Strength (LB) : 1348 Thread Size : M10
Operation/Applicatio
n Power Component Application Type : Substation
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Post Insulator
Usage Conditions Power Frequency Withstand (Wet) (KV) : 109
Body Features
- Primary Product Color : Red
- Product Weight : 3.2 KG [7.05 LB ]
Dimensions
- Creepage Distance : 1190 MM [51.18 INCH ]
- Product Height : 460 MM [18.11 INCH ]
- Shed Inside Diameter : 120 MM [4.724 INCH ]
- Shed Outside Diameter : 120 MM [4.724 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 170
- Impulse Voltage 1.2/50µs (Positive) (KV) : 225
- Voltage Class (KV) : ≤ 42
Housing Features
Mechanical Attachment
- Cantilever Strength (KN) : 6
- Cantilever Strength (LB) : 1348
- Thread Size : M10
Operation/Application
- Power Component Application Type : Substation
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Post Insulator
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 109