Body Features Bottom Fitting Type : Ball Color : Gray Top Fitting Type : Ball
Dimensions Creepage Distance : 1255 MM [49.41 INCH ] Pitch : 576 MM [22.68 INCH ] Shed Diameter : 88 MM [3.46 INCH ] Shed Inside Diameter : 23 MM [.91 INCH ] Weight (KG) : 1.4
Electrical Characteristics Dry AC Flashover (KV) : 185 Dry AC Withstand (KV) : 175 Lighting Impulse Withstand - BIL (KV) : 275 Nominal Dry Arc : 455 MM [17.91 INCH ] Nominal System Voltage (KV) : ≤ 66 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 165 Wet AC Withstand (KV) : 145
Operation/Applicatio
n Insulator Application Type : OHL
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator Insulator Technology : Silicone
Body Features
- Bottom Fitting Type : Ball
- Color : Gray
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 1255 MM [49.41 INCH ]
- Pitch : 576 MM [22.68 INCH ]
- Shed Diameter : 88 MM [3.46 INCH ]
- Shed Inside Diameter : 23 MM [.91 INCH ]
- Weight (KG) : 1.4
Electrical Characteristics
- Dry AC Flashover (KV) : 185
- Dry AC Withstand (KV) : 175
- Lighting Impulse Withstand - BIL (KV) : 275
- Nominal Dry Arc : 455 MM [17.91 INCH ]
- Nominal System Voltage (KV) : ≤ 66
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 165
- Wet AC Withstand (KV) : 145
Operation/Application
- Insulator Application Type : OHL
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator
- Insulator Technology : Silicone