TE Connectivity Potting Resin E57640-000

Description
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 17.5, ≤ 12, ≤ 36, ≤ 25, ≤ 24, ≤ 35, ≤ 7.2, ≤ 15, ≤ 42, ≤ 46 Industry Standards Compatible With Approved Standards Products : HD 629.1 UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : High Elongation, Insulation Potting Resin Application Type : Medium Voltage Cable Accessories, Medium Voltage Electrical Power Equipment Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Can Product Volume (L) : 10 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China Product Type Features Material System : Two-Part Hydrocarbon Resin Potting Resin Product Type : Casting Material Usage Conditions Environmental Resistance : Water-Repellent, Hydrolysis Stable Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 17.5, ≤ 12, ≤ 36, ≤ 25, ≤ 24, ≤ 35, ≤ 7.2, ≤ 15, ≤ 42, ≤ 46 Industry Standards Compatible With Approved Standards Products : HD 629.1 UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : High Elongation, Insulation Potting Resin Application Type : Medium Voltage Cable Accessories, Medium Voltage Electrical Power Equipment Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Can Product Volume (L) : 10 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China Product Type Features Material System : Two-Part Hydrocarbon Resin Potting Resin Product Type : Casting Material Usage Conditions Environmental Resistance : Water-Repellent, Hydrolysis Stable Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Resin - E57640-000 - TE Connectivity
Berwyn, PA, United States
Potting Resin
E57640-000
Potting Resin E57640-000
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 17.5, ≤ 12, ≤ 36, ≤ 25, ≤ 24, ≤ 35, ≤ 7.2, ≤ 15, ≤ 42, ≤ 46 Industry Standards Compatible With Approved Standards Products : HD 629.1 UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : High Elongation, Insulation Potting Resin Application Type : Medium Voltage Cable Accessories, Medium Voltage Electrical Power Equipment Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Can Product Volume (L) : 10 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China Product Type Features Material System : Two-Part Hydrocarbon Resin Potting Resin Product Type : Casting Material Usage Conditions Environmental Resistance : Water-Repellent, Hydrolysis Stable Flammability Performance : Non-Flame-Retardant

Body Features


  • Primary Product Color : Blue

Electrical Characteristics


  • Voltage Class (KV) : ≤ 17.5, ≤ 12, ≤ 36, ≤ 25, ≤ 24, ≤ 35, ≤ 7.2, ≤ 15, ≤ 42, ≤ 46

Industry Standards


  • Compatible With Approved Standards Products : HD 629.1
  • UL Flammability Rating : No

Operation/Application


  • Mechanical Resistance : High Elongation, Insulation
  • Potting Resin Application Type : Medium Voltage Cable Accessories, Medium Voltage Electrical Power Equipment Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting

Packaging Features


  • Packaging Quantity : 1
  • Potting Resin Packaging Method : Can
  • Product Volume (L) : 10

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China

Product Type Features


  • Material System : Two-Part Hydrocarbon Resin
  • Potting Resin Product Type : Casting Material

Usage Conditions


  • Environmental Resistance : Water-Repellent, Hydrolysis Stable
  • Flammability Performance : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Encapsulants and Potting Compounds
Product Number E57640-000
Product Name Potting Resin
Chemical System Two-Part Hydrocarbon Resin
Unlock Full Specs
to access all available technical data

Similar Products

Potting Resin - EN3214-000 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details
Potting Resin - EE3389-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Potting Resin - F88769-001 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details
Potting Resin - CL4366-000 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details