TE Connectivity Street Lighting Fuse Boxes EK4381-000

Description
Body Features Color : Transparent Configuration Features Number of Fuses : 2 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : (N), L1, L2, , PE(N) Street Lighting Fuse Box Terminal Type : Sliding Wires per Cable (Max) : 5 Dimensions Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350, 300, 270, 280 Door Width (MM) : 85, 100, 90 Pole Diameter (MM) : 116, 90, 115, 95, 110, 100, 104, 96, 102, 89, 120, 98 Electrical Characteristics Fuse Current Rating (AMP) : 6 Street Lighting Fuse Box Voltage Rating (V) : 400 Industry Standards CSA Certified : No Enclosure Rating : IP54 REACH Compliance : Yes Standards : VDE 0660-505 UL Rating : no Operation/Applicatio n Application : Inside of Lighting Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Street Lighting Fuse Box Options : Earthing Cable Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands, China Product Type Features Fuse Type : D01 Product Family : EKM-2050 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote Datasheet
Description
Body Features Color : Transparent Configuration Features Number of Fuses : 2 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : (N), L1, L2, , PE(N) Street Lighting Fuse Box Terminal Type : Sliding Wires per Cable (Max) : 5 Dimensions Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350, 300, 270, 280 Door Width (MM) : 85, 100, 90 Pole Diameter (MM) : 116, 90, 115, 95, 110, 100, 104, 96, 102, 89, 120, 98 Electrical Characteristics Fuse Current Rating (AMP) : 6 Street Lighting Fuse Box Voltage Rating (V) : 400 Industry Standards CSA Certified : No Enclosure Rating : IP54 REACH Compliance : Yes Standards : VDE 0660-505 UL Rating : no Operation/Applicatio n Application : Inside of Lighting Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Street Lighting Fuse Box Options : Earthing Cable Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands, China Product Type Features Fuse Type : D01 Product Family : EKM-2050 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - EK4381-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
EK4381-000
Street Lighting Fuse Boxes EK4381-000
Body Features Color : Transparent Configuration Features Number of Fuses : 2 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : (N), L1, L2, , PE(N) Street Lighting Fuse Box Terminal Type : Sliding Wires per Cable (Max) : 5 Dimensions Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350, 300, 270, 280 Door Width (MM) : 85, 100, 90 Pole Diameter (MM) : 116, 90, 115, 95, 110, 100, 104, 96, 102, 89, 120, 98 Electrical Characteristics Fuse Current Rating (AMP) : 6 Street Lighting Fuse Box Voltage Rating (V) : 400 Industry Standards CSA Certified : No Enclosure Rating : IP54 REACH Compliance : Yes Standards : VDE 0660-505 UL Rating : no Operation/Applicatio n Application : Inside of Lighting Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Street Lighting Fuse Box Options : Earthing Cable Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands, China Product Type Features Fuse Type : D01 Product Family : EKM-2050 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55

Body Features


  • Color : Transparent

Configuration Features


  • Number of Fuses : 2
  • Number of Luminaire Cables (Max) : 4
  • Number of Underground Cables (Max) : 3
  • Pinning : (N), L1, L2, , PE(N)
  • Street Lighting Fuse Box Terminal Type : Sliding
  • Wires per Cable (Max) : 5

Dimensions


  • Cable Cross-Section (Max) (MMSQ) : 25
  • Door Height (MM) : 350, 300, 270, 280
  • Door Width (MM) : 85, 100, 90
  • Pole Diameter (MM) : 116, 90, 115, 95, 110, 100, 104, 96, 102, 89, 120, 98

Electrical Characteristics


  • Fuse Current Rating (AMP) : 6
  • Street Lighting Fuse Box Voltage Rating (V) : 400

Industry Standards


  • CSA Certified : No
  • Enclosure Rating : IP54
  • REACH Compliance : Yes
  • Standards : VDE 0660-505
  • UL Rating : no

Operation/Application


  • Application : Inside of Lighting Poles
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Impact Resistance : 4J
  • Silicone-Free : Yes
  • UV-Stabilized : No

Other


  • Other Colors Available : No
  • Product Use : Connection, Protection of Luminaires
  • Street Lighting Fuse Box Options : Earthing Cable

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Availability


  • Minimum Order Quantity : 1
  • Street Lighting Fuse Box Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands, China

Product Type Features


  • Fuse Type : D01
  • Product Family : EKM-2050
  • Street Lighting Fuse Box Product Type : Street Lighting Fuse Box
  • Underground Cable Type : Plastic Insulated

Usage Conditions


  • Environmental Resistance (DEGC) : -25 - 55
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number EK4381-000
Product Name Street Lighting Fuse Boxes
Normal Operating Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 553600-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - D20950-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details