TE Connectivity Street Lighting Fuse Boxes 393712-000

Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 3 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350, 270, 280, 300 Door Width (MM) : 100, 90, 85 Pole Diameter (MM) : 100, 110, 89, 104, 115, 98, 102, 95, 96, 116, 120, 90 Electrical Characteristics Fuse Current Rating (AMP) : 6 Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Other Street Lighting Fuse Box Options : None Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas, China Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 3 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350, 270, 280, 300 Door Width (MM) : 100, 90, 85 Pole Diameter (MM) : 100, 110, 89, 104, 115, 98, 102, 95, 96, 116, 120, 90 Electrical Characteristics Fuse Current Rating (AMP) : 6 Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Other Street Lighting Fuse Box Options : None Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas, China Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - 393712-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
393712-000
Street Lighting Fuse Boxes 393712-000
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 3 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350, 270, 280, 300 Door Width (MM) : 100, 90, 85 Pole Diameter (MM) : 100, 110, 89, 104, 115, 98, 102, 95, 96, 116, 120, 90 Electrical Characteristics Fuse Current Rating (AMP) : 6 Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Other Street Lighting Fuse Box Options : None Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas, China Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Gray

Configuration Features


  • Feeder Cable Terminal Type : Sliding
  • Number of Fuses : 3
  • Number of Luminaire Cables (Max) : 4
  • Number of Underground Cables (Max) : 3
  • Pinning : L1, L2, L3, (N), PE(N)
  • Wires per Cable (Max) : 5

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 25
  • Door Height (MM) : 350, 270, 280, 300
  • Door Width (MM) : 100, 90, 85
  • Pole Diameter (MM) : 100, 110, 89, 104, 115, 98, 102, 95, 96, 116, 120, 90

Electrical Characteristics


  • Fuse Current Rating (AMP) : 6
  • Voltage Rating (V) : 400

Industry Standards


  • Compatible With Approved Standards Products : VDE 0660-505
  • IP Rating : IP54

Operation/Application


  • Power Component Application Type : Inside Poles & Outdoors
  • UV-Stabilized : Yes

Other


  • Street Lighting Fuse Box Options : None

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas, China

Product Type Features


  • Fuse Type : D01
  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 393712-000
Product Name Street Lighting Fuse Boxes
Normal Operating Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 233748-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - A56993-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - A96972-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details