TE Connectivity Circular Cable Clamp, Size 11, Plastic; Connector Shell Size Amp Te Connectivity 1-206062-1

Description
CIRCULAR CABLE CLAMP, SIZE 11, PLASTIC; Connector Shell Size:11; Cable Diameter Max:8.36mm; Strain Relief Material:Plastic; Product Range:-; For Use With:Circular Plastic Connectors
Description
CIRCULAR CABLE CLAMP, SIZE 11, PLASTIC; Connector Shell Size:11; Cable Diameter Max:8.36mm; Strain Relief Material:Plastic; Product Range:-; For Use With:Circular Plastic Connectors

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 11, Plastic; Connector Shell Size Amp Te Connectivity - 05H7581 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 11, Plastic; Connector Shell Size Amp Te Connectivity
05H7581
Circular Cable Clamp, Size 11, Plastic; Connector Shell Size Amp Te Connectivity 05H7581
CIRCULAR CABLE CLAMP, SIZE 11, PLASTIC; Connector Shell Size:11; Cable Diameter Max:8.36mm; Strain Relief Material:Plastic; Product Range:-; For Use With:Circular Plastic Connectors

CIRCULAR CABLE CLAMP, SIZE 11, PLASTIC; Connector Shell Size:11; Cable Diameter Max:8.36mm; Strain Relief Material:Plastic; Product Range:-; For Use With:Circular Plastic Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 05H7581
Product Name Circular Cable Clamp, Size 11, Plastic; Connector Shell Size Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822550 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074549 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 554725-6 - TE Connectivity
Specs
Material Copper Alloy
Length 0.4000 inch (10.16 mm)
View Details