TE Connectivity Hardware, Grounding & Mounting EF8417-000

Description
Body Features Bolt Hole Centers : 142 MM  [5.59 INCH ] Configuration Features Installed Height - Max : 307 MM  [12.087 INCH ] Maximum Cable Diameter : 92 MM  [3.622 INCH ] Minimum Cable Diameter : 80 MM  [3.149 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : EMEA, ASIA, AMERICAS, China, ANZPAC Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote
Description
Body Features Bolt Hole Centers : 142 MM  [5.59 INCH ] Configuration Features Installed Height - Max : 307 MM  [12.087 INCH ] Maximum Cable Diameter : 92 MM  [3.622 INCH ] Minimum Cable Diameter : 80 MM  [3.149 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : EMEA, ASIA, AMERICAS, China, ANZPAC Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - EF8417-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
EF8417-000
Hardware, Grounding & Mounting EF8417-000
Body Features Bolt Hole Centers : 142 MM  [5.59 INCH ] Configuration Features Installed Height - Max : 307 MM  [12.087 INCH ] Maximum Cable Diameter : 92 MM  [3.622 INCH ] Minimum Cable Diameter : 80 MM  [3.149 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : EMEA, ASIA, AMERICAS, China, ANZPAC Product Type Features Bolt (MM) : M12 Type : Cable Clamp

Body Features


  • Bolt Hole Centers : 142 MM  [5.59 INCH ]

Configuration Features


  • Installed Height - Max : 307 MM  [12.087 INCH ]
  • Maximum Cable Diameter : 92 MM  [3.622 INCH ]
  • Minimum Cable Diameter : 80 MM  [3.149 INCH ]
  • Number of Cables to be Mounted : 2

Mechanical Attachment


  • Mounting Hardware : Slider Plate - Stainless

Product Availability


  • Hardware, Grounding & Mounting Product Availability : EMEA, ASIA, AMERICAS, China, ANZPAC

Product Type Features


  • Bolt (MM) : M12
  • Type : Cable Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number EF8417-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5748677-4 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 5205729-3 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5750078-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Connector Strain Relief - 2213410-2 - TE Connectivity
Specs
Material Glass-Filled PBT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details