TE Connectivity Connector Strain Relief 206358-6

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 206358-6 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
206358-6
Connector Strain Relief 206358-6
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 5/8-24 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 11
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Cable Clamp, Size 11, 11.51Mm; Connector Shell Size Amp Te Connectivity - 96M7796 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 11, 11.51Mm; Connector Shell Size Amp Te Connectivity
96M7796
Cable Clamp, Size 11, 11.51Mm; Connector Shell Size Amp Te Connectivity 96M7796
CABLE CLAMP, SIZE 11, 11.51MM; Connector Shell Size:11; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:AMP CPC Series Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, SIZE 11, 11.51MM; Connector Shell Size:11; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:AMP CPC Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 206358-6 96M7796
Product Name Connector Strain Relief Cable Clamp, Size 11, 11.51Mm; Connector Shell Size Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data