TE Connectivity Connector Strain Relief 5748678-5

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : ABS Dimensions Compatible Cable Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : ABS Dimensions Compatible Cable Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 5748678-5 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
5748678-5
Connector Strain Relief 5748678-5
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : ABS Dimensions Compatible Cable Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : ABS

Dimensions


  • Compatible Cable Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 5
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 5748678-5
Product Name Connector Strain Relief
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308348-3 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 207473-1 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 2267395-1 - TE Connectivity
Specs
Material Thermoplastic
View Details