TE Connectivity Potting Resin CL4366-000

Description
Body Features Primary Product Color : Transparent Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Can Product Volume (L) : 4.3 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China, Americas Product Type Features Material System : Two-Part Polyurethane Potting Resin Product Type : Casting Material Usage Conditions Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Transparent Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Can Product Volume (L) : 4.3 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China, Americas Product Type Features Material System : Two-Part Polyurethane Potting Resin Product Type : Casting Material Usage Conditions Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Resin - CL4366-000 - TE Connectivity
Berwyn, PA, United States
Potting Resin
CL4366-000
Potting Resin CL4366-000
Body Features Primary Product Color : Transparent Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Can Product Volume (L) : 4.3 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China, Americas Product Type Features Material System : Two-Part Polyurethane Potting Resin Product Type : Casting Material Usage Conditions Flammability Performance : Non-Flame-Retardant

Body Features


  • Primary Product Color : Transparent

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • UL Flammability Rating : No

Operation/Application


  • Mechanical Resistance : Mechanical Protection & Insulation

Packaging Features


  • Packaging Quantity : 1
  • Potting Resin Packaging Method : Can
  • Product Volume (L) : 4.3

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China, Americas

Product Type Features


  • Material System : Two-Part Polyurethane
  • Potting Resin Product Type : Casting Material

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Encapsulants and Potting Compounds
Product Number CL4366-000
Product Name Potting Resin
Chemical System Polyurethane; Two-Part Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Potting Resin - EE3385-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Potting Resin - 013604-002 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details
Potting Resin - 982384-000 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details
Potting Resin - D34921-000 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details