TE Connectivity Wildlife Protection Covers E43398-000

Description
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 609.6 MM  [24 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Conductor Power Component Application Type : Overhead Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 609.6 MM  [24 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Conductor Power Component Application Type : Overhead Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - E43398-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
E43398-000
Wildlife Protection Covers E43398-000
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 609.6 MM  [24 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Conductor Power Component Application Type : Overhead Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Dimensions


  • Compatible Conductor Range (AWGKC) : 6 - 795
  • Insulation Coverage : 609.6 MM  [24 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Compatible Equipment : Conductor
  • Power Component Application Type : Overhead

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number E43398-000
Product Name Wildlife Protection Covers
Operating Temperature 0.0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - 273859-000 - TE Connectivity
Specs
Material Polymer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Wildlife Protection Covers - CX9038-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 90 C (32 to 194 F)
View Details
Wildlife Protection Covers - 953853-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
View Details