TE Connectivity Wildlife Protection Covers 958933-000

Description
Body Features Insulator Material : Glass, Polymer, Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 25.4 - 114.3 MM  [1 - 4.5 INCH ] Operation/Applicatio n Compatible Equipment : Switches, Support Insulators Power Component Application Type : Substation Animal Barrier Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Insulator Material : Glass, Polymer, Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 25.4 - 114.3 MM  [1 - 4.5 INCH ] Operation/Applicatio n Compatible Equipment : Switches, Support Insulators Power Component Application Type : Substation Animal Barrier Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - 958933-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
958933-000
Wildlife Protection Covers 958933-000
Body Features Insulator Material : Glass, Polymer, Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 25.4 - 114.3 MM  [1 - 4.5 INCH ] Operation/Applicatio n Compatible Equipment : Switches, Support Insulators Power Component Application Type : Substation Animal Barrier Product Type Features Installation Technology : Cold Applied

Body Features


  • Insulator Material : Glass, Polymer, Porcelain
  • Primary Product Color : Red

Dimensions


  • Insulator Core Diameter Range : 25.4 - 114.3 MM  [1 - 4.5 INCH ]

Operation/Application


  • Compatible Equipment : Switches, Support Insulators
  • Power Component Application Type : Substation Animal Barrier

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 958933-000
Product Name Wildlife Protection Covers
Material Glass, Polymer, Porcelain
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - C60779-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details